Sinotech 92mm Brushless DC Moror BY92BL220-750

Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F

Suppliers

Company
Product
Description
Supplier Links
92mm Brushless DC Moror - BY92BL220-750 - Sinotech
Portland, OR, USA
92mm Brushless DC Moror
BY92BL220-750
92mm Brushless DC Moror BY92BL220-750
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control & Hall Sensor
  • IP44 & Insultation Class F
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY92BL220-750
Product Name 92mm Brushless DC Moror
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1.01 HP
Continuous Current 0.3000 to 4.5 amps
Continuous Torque 0.0 In-lbs (0.0019 kg-cm)
Unlock Full Specs
to access all available technical data