Sinotech 110mm AC Induction Motor YSK110/26-4-28TA

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YSK110/26-4-28TA - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YSK110/26-4-28TA
110mm AC Induction Motor YSK110/26-4-28TA
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK110/26-4-28TA
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0375 HP
Continuous Current 0.3300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Metric 42R-5N Series AC Right Angle Gearmotor - 1633 - Bodine Electric Company
Specs
AC Voltage & Frequency 230/400; 208-230/240V 60Hz
Phase Three-phase
Output Power 0.2000 HP
View Details
Frameless Torque Motor - QTL-230 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Flameproof Electrical BRAKE Motors - flameproof-electrical-brake-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details