Sinotech 140mm AC Induction Motor YSK140-180--6A

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
140mm AC Induction Motor - YSK140-180--6A - Sinotech
Portland, OR, USA
140mm AC Induction Motor
YSK140-180--6A
140mm AC Induction Motor YSK140-180--6A
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK140-180--6A
Product Name 140mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
Output Power 0.2500 HP
Unlock Full Specs
to access all available technical data

Similar Products

 - PU.4515220-7301 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.1072 HP
View Details
Frameless Torque Motor - QTL-230 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Synchronous Motor 220-240v 50hz 60hz - YHD-50KTYZ - Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Synchronous
Output Power 0.0134 HP
Continuous Current 0.5000 amps
View Details