BY80BL350 -- 80MM BRUSHLESS DC MOTOR
Sinotech
80mm Brushless DC Motor
BY80BL350
Description
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Description
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
- Long Life - High Reliability
- Compact Size
- High Power Density
- Single or Double Shaft
- Three Phase & 8 Poles
- CW & CCW
- Speed Control & Hall Sensor
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY80BL350 |
|
Product Name
|
80mm Brushless DC Motor |
|
Motor Type
|
AC Motor
|
|
AC Voltage & Frequency
|
208-230/240V 60Hz
|
|
Phase
|
Three-phase
|
|
Output Power
|
0.4691 HP
|
|
Continuous Current
|
2.1 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
DC Voltage Range
7.6 VDC
Output Power
0.0043 HP
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Motor Type
DC Motor
DC Voltage Range
18.0 VDC
Output Power
0.0044 HP
View Details
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details
Motor Type
Servomotor
DC Voltage Range
24.0 VDC
Torque Constant
3.43 in-oz/amp (24.2 mN-m/amp)
View Details