Sinotech 95mm AC Induction Motor YDK95-65-4A

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
95mm AC Induction Motor - YDK95-65-4A - Sinotech
Portland, OR, USA
95mm AC Induction Motor
YDK95-65-4A
95mm AC Induction Motor YDK95-65-4A
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK95-65-4A
Product Name 95mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz; International Voltages
Phase Single-phase
Output Power 0.0871 HP
Continuous Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 2299226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.7371 HP
View Details
 - PU.9840120-0102 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 120V/60Hz
Output Power 0.6031 HP
View Details