Sinotech 110mm AC Induction Motor YSK110-14-6B2

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YSK110-14-6B2 - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YSK110-14-6B2
110mm AC Induction Motor YSK110-14-6B2
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK110-14-6B2
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0188 HP
Continuous Current 0.1900 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - PU.5410230-4107 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.0657 HP
View Details
Frameless Torque Motor - QTL-210 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Universal Motor - YHD-5435 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 25000 rpm
View Details