Sinotech 94mm AC Induction Motor YSK94-22-6A2

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
94mm AC Induction Motor - YSK94-22-6A2 - Sinotech
Portland, OR, USA
94mm AC Induction Motor
YSK94-22-6A2
94mm AC Induction Motor YSK94-22-6A2
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK94-22-6A2
Product Name 94mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0295 HP
Continuous Current 0.3200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 621268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 29.48 HP
Shaft Speed 1470 rpm
View Details
 - PU.5443220-6119-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.3083 HP
View Details