Sinotech 120mm AC Induction Motor YDK120-8

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
120mm AC Induction Motor - YDK120-8 - Sinotech
Portland, OR, USA
120mm AC Induction Motor
YDK120-8
120mm AC Induction Motor YDK120-8
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK120-8
Product Name 120mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 380 VAC; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
Output Power 0.1608 HP
Unlock Full Specs
to access all available technical data

Similar Products

 - PU.6822230-8107 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.1876 HP
View Details
Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Universal Motor - YHD-9525 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.56 amps
Shaft Speed 15000 to 40000 rpm
View Details