BY80BL450 -- 80MM BRUSHLESS DC MOTOR
Sinotech
80mm Brushless DC Motor
BY80BL450
Description
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Description
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
- Long Life - High Reliability
- Compact Size
- High Power Density
- Single or Double Shaft
- Three Phase & 8 Poles
- CW & CCW
- Speed Control & Hall Sensor
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY80BL450 |
|
Product Name
|
80mm Brushless DC Motor |
|
Motor Type
|
AC Motor
|
|
AC Voltage & Frequency
|
120V/60Hz
|
|
Phase
|
Three-phase
|
|
Output Power
|
0.6031 HP
|
|
Continuous Current
|
5.4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
Servomotor
DC Voltage Range
6.0 VDC
Torque Constant
0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
Motor Type
DC Motor
DC Voltage Range
130.0 VDC
Output Power
0.0625 HP
View Details
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details
Motor Type
DC Motor
DC Voltage Range
3.0 VDC
Output Power
0.0161 HP
View Details