Sinotech 110mm AC Induction Motor YDK110-38-4A

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YDK110-38-4A - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YDK110-38-4A
110mm AC Induction Motor YDK110-38-4A
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK110-38-4A
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed (optional feature)
Output Power 0.0509 HP
Unlock Full Specs
to access all available technical data

Similar Products

34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 - 3272 - Bodine Electric Company
Specs
AC Voltage & Frequency 460/480V/60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details
 - PU.1215230-0110-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.7103 HP
View Details
AC Motor Model PM58 - PM5820-2 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0261 HP
View Details
Frameless Torque Motor - QTR-78 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details