Sinotech 140mm AC Induction Motor YSK140-120-6A6

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
140mm AC Induction Motor - YSK140-120-6A6 - Sinotech
Portland, OR, USA
140mm AC Induction Motor
YSK140-120-6A6
140mm AC Induction Motor YSK140-120-6A6
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK140-120-6A6
Product Name 140mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
Output Power 0.1660 HP
Unlock Full Specs
to access all available technical data

Similar Products

 - PU.7025230-8150-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.2010 HP
View Details
Frameless Torque Motor - QTL-210 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motor For Coffee Grinder 230V 50Hz - YHD-9050 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Output Power 0.4088 HP
Continuous Current 1.35 amps
Continuous Torque 11.1 In-lbs (12.76 kg-cm)
View Details