Sinotech 80mm AC Induction Motor YSK80-30-4A3

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
80mm AC Induction Motor - YSK80-30-4A3 - Sinotech
Portland, OR, USA
80mm AC Induction Motor
YSK80-30-4A3
80mm AC Induction Motor YSK80-30-4A3
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK80-30-4A3
Product Name 80mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0402 HP
Continuous Current 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

K-2 Series Parallel Shaft AC Gearmotor - 0718 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0022 HP
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 30:1 Bronze - 18400350G930B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.2010 HP
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motor - C Frame Model PM60 - PM6014-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0308 HP
Continuous Current 0.4000 amps
View Details