Sinotech 5RK120A AC Reversible Motor 5RK120A-CF

Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.

Suppliers

Company
Product
Description
Supplier Links
5RK120A AC Reversible Motor - 5RK120A-CF - Sinotech
Portland, OR, USA
5RK120A AC Reversible Motor
5RK120A-CF
5RK120A AC Reversible Motor 5RK120A-CF
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
5RK120A AC Reversible Motor - 5RK120A-CF - Sinotech
Portland, OR, USA
5RK120A AC Reversible Motor
5RK120A-CF
5RK120A AC Reversible Motor 5RK120A-CF
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category Gearmotors AC Motors
Product Number 5RK120A-CF 5RK120A-CF
Product Name 5RK120A AC Reversible Motor 5RK120A AC Reversible Motor
Motor Type AC Motor
AC Construction Induction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages 208-230/240V 60Hz; International Voltages
Phase Single-phase Single-phase
AC Motor Features Reversible Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 3.0 VDC
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0766 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Precision Gearmotor with Planetary Gearbox - 30**...28*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details