Sinotech 92mm Brushless DC Moror BY92BL110-1100

Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F

Suppliers

Company
Product
Description
Supplier Links
92mm Brushless DC Moror - BY92BL110-1100 - Sinotech
Portland, OR, USA
92mm Brushless DC Moror
BY92BL110-1100
92mm Brushless DC Moror BY92BL110-1100
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control & Hall Sensor
  • IP44 & Insultation Class F
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY92BL110-1100
Product Name 92mm Brushless DC Moror
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Output Power 1.47 HP
Continuous Current 0.5000 to 9 amps
Continuous Torque 0.0 In-lbs (0.0026 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 14 AWG Lead Gauge, UL 1199 Lead Style - NH1-D100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 1.13 HP
Continuous Current 22.98 amps
View Details
08ECP20 Ultra EC Slotless Brushless DC motor - 08ECP20 8B 160 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3659 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details