Sinotech 92mm Brushless DC Moror BY92BL220-550

Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F

Suppliers

Company
Product
Description
Supplier Links
92mm Brushless DC Moror - BY92BL220-550 - Sinotech
Portland, OR, USA
92mm Brushless DC Moror
BY92BL220-550
92mm Brushless DC Moror BY92BL220-550
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control & Hall Sensor
  • IP44 & Insultation Class F
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY92BL220-550
Product Name 92mm Brushless DC Moror
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.7371 HP
Continuous Current 0.3000 to 3.3 amps
Continuous Torque 0.0 In-lbs (0.0015 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL57 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 173 HP
View Details
Brushless motors - C12B-03 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 8.0 VDC
Output Power 0.0067 HP
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details