Sinotech 3IK15RA AC Adjustable Speed Motor 3IK15RA-A

Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.

Suppliers

Company
Product
Description
Supplier Links
3IK15RA AC Adjustable Speed Motor - 3IK15RA-A - Sinotech
Portland, OR, USA
3IK15RA AC Adjustable Speed Motor
3IK15RA-A
3IK15RA AC Adjustable Speed Motor 3IK15RA-A
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
3IK15RA AC Adjustable Speed Motor - 3IK15RA-A - Sinotech
Portland, OR, USA
3IK15RA AC Adjustable Speed Motor
3IK15RA-A
3IK15RA AC Adjustable Speed Motor 3IK15RA-A
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category Gearmotors AC Motors
Product Number 3IK15RA-A 3IK15RA-A
Product Name 3IK15RA AC Adjustable Speed Motor 3IK15RA AC Adjustable Speed Motor
Motor Type AC Motor
AC Construction Induction Induction
AC Voltage & Frequency 120V/60Hz; International Voltages 120V/60Hz; International Voltages
Phase Single-phase Single-phase
AC Motor Features Multi-speed Multi-speed
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - 1526...16MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 18.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 5 : 1
View Details
 - PGM.WH60HL-179-1317Q Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0188 HP
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
SXA Gear Motor, 400V Batteryless - SXA40DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 3 : 1
Units Metric
View Details