Sinotech 6IK140A AC Induction Gear Motor 6IK140A-AF

Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.

Suppliers

Company
Product
Description
Supplier Links
6IK140A AC Induction Gear Motor - 6IK140A-AF - Sinotech
Portland, OR, USA
6IK140A AC Induction Gear Motor
6IK140A-AF
6IK140A AC Induction Gear Motor 6IK140A-AF
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
6IK140A AC Induction Gear Motor - 6IK140A-AF - Sinotech
Portland, OR, USA
6IK140A AC Induction Gear Motor
6IK140A-AF
6IK140A AC Induction Gear Motor 6IK140A-AF
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category AC Motors Gearmotors
Product Number 6IK140A-AF 6IK140A-AF
Product Name 6IK140A AC Induction Gear Motor 6IK140A AC Induction Gear Motor
AC Construction Induction Induction
AC Voltage & Frequency 120V/60Hz; International Voltages 120V/60Hz; International Voltages
Phase Single-phase Single-phase
Output Power 0.1876 HP 0.1876 HP
Continuous Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

SXJ Gear Motor, 200V Batteryless - SXJ08AW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 3 : 1
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
DC Motors - 8777159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
View Details