Sinotech 110mm AC Induction Motor YSK110-46-6A

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YSK110-46-6A - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YSK110-46-6A
110mm AC Induction Motor YSK110-46-6A
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK110-46-6A
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency International Voltages
Phase Single-phase
Output Power 0.0617 HP
Continuous Current 0.4900 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite - 38400350M4C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
Single Phase Induction AC Motor - YHD-YHD-6014M23 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.0375 HP
Continuous Current 0.1200 amps
View Details
NEMA Flameproof Motors - nema-flameproof-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
 - PU.9840120-0102 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 120V/60Hz
Output Power 0.6031 HP
View Details