Sinotech 94mm AC Induction Motor YSK94-25-6A

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
94mm AC Induction Motor - YSK94-25-6A - Sinotech
Portland, OR, USA
94mm AC Induction Motor
YSK94-25-6A
94mm AC Induction Motor YSK94-25-6A
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK94-25-6A
Product Name 94mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0335 HP
Continuous Current 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2 - 3246 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1429 HP
View Details
Mining Electrical Motors - mining-electrical-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
AC Motor - C Frame Model PM48 - PM4812-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0131 HP
Continuous Current 0.0760 amps
View Details
Frameless Torque Motor - QTL-290 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details