Sinotech 94mm AC Induction Motor YSK94-30-4A

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
94mm AC Induction Motor - YSK94-30-4A - Sinotech
Portland, OR, USA
94mm AC Induction Motor
YSK94-30-4A
94mm AC Induction Motor YSK94-30-4A
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK94-30-4A
Product Name 94mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0402 HP
Continuous Current 0.3800 amps
Unlock Full Specs
to access all available technical data

Similar Products

48R-FX Series Parallel Shaft AC Gearmotor - 5695 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 0.3333 HP
View Details
Frameless Torque Motor - QTR-65 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Universal Motor - YHD-8830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.7000 amps
Shaft Speed 16000 rpm
View Details
Dust Proof Electrical Motors - dust-proof-electrical-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details