Sinotech 80mm AC Induction Motor YDK80/37-4-37

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
80mm AC Induction Motor - YDK80/37-4-37 - Sinotech
Portland, OR, USA
80mm AC Induction Motor
YDK80/37-4-37
80mm AC Induction Motor YDK80/37-4-37
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK80/37-4-37
Product Name 80mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0330 HP
Continuous Current 0.7000 to 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 2299210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2412 HP
View Details
 - PU.8840230-8102-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.4423 HP
View Details