Sinotech 122mm Brushless DC Motor BY122BL110-2200

Description
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
Description
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor

Suppliers

Company
Product
Description
Supplier Links
122mm Brushless DC Motor - BY122BL110-2200 - Sinotech
Portland, OR, USA
122mm Brushless DC Motor
BY122BL110-2200
122mm Brushless DC Motor BY122BL110-2200
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Ball Bearing
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control & Hall Sensor
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY122BL110-2200
Product Name 122mm Brushless DC Motor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Three-phase
Output Power 2.95 HP
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL4830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 48V
View Details
Sigma-X Mini Motors, 200V - SGM7M-A1A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0147 HP
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details