Sinotech 95mm AC Induction Motor YDK95-60-5A

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
95mm AC Induction Motor - YDK95-60-5A - Sinotech
Portland, OR, USA
95mm AC Induction Motor
YDK95-60-5A
95mm AC Induction Motor YDK95-60-5A
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK95-60-5A
Product Name 95mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0804 HP
Continuous Current 0.5800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 4783614 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Geared
Phase Three-phase
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
View Details
 - PS.6335230-6105-A Shaded-pole motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 230V/50Hz
Output Power 0.0268 HP
View Details