TRIAC Standard 600V 35A Chassis Mount
TRIAC Product overview: TG35C60 from SANREX is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TG35C60 can be used for catalog matching and distributor lookup.
TRIAC 600V 35A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 4076-TG35C60-ND | 300-TG35C60 | TG35C60 | TG35C60 |
| Product Name | TRIACs | Triac | Discrete Semiconductor Products - Thyristors - TRIACs | SEMJ Triac Controls |
| Package Type | Module | TO-3 | Module | |
| Standards and Certifications | RoHS | |||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| VDRM | 600 volts |