TRIAC Standard 600V 35A Chassis Mount
TRIAC 600V 35A
| DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 4076-TG35E60-ND | TG35E60 | TG35E60 |
| Product Name | TRIACs | SEMJ Triac Controls | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Module | Module | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| VDRM | 600 volts |