DME Company Integral Probe with 90 Degree Exit Leads AFIP5 Series

Description
The D-M-E Cool One is a set of standardized, pre-engineered components that can be incorporated into a hot runner mold to suit a specific application. The design of the Cool One places special emphasis on temperature control throughout the system. Standard Cool One components fall into two categories: Distributor System and Probes. With the Cool One Distributor System, plastics are injected through the D-M-E Heated Nozzle Locator. The system consists of bores, gun-drilled into the distributor block. A smaller diameter distributor tube is inserted in each bore and centered with end caps. Material flowing in the bore, around the central tube, is kept molten by a thermocouple cartridge heater in the tube. Heating the material "from the inside out" is highly efficient as it allows heater loads to be considerably less than systems which heat from the outside in. With Cool One Probes, molten material flows through the distributor system to intersect with the probes centered in the probe bores. The heated probes keep the material molten and flowing to the gates. D-M-E Auto Fixed probes are offered in three styles: finless with integral heaters, and finned or finless with replaceable heaters.
Description
The D-M-E Cool One is a set of standardized, pre-engineered components that can be incorporated into a hot runner mold to suit a specific application. The design of the Cool One places special emphasis on temperature control throughout the system. Standard Cool One components fall into two categories: Distributor System and Probes. With the Cool One Distributor System, plastics are injected through the D-M-E Heated Nozzle Locator. The system consists of bores, gun-drilled into the distributor block. A smaller diameter distributor tube is inserted in each bore and centered with end caps. Material flowing in the bore, around the central tube, is kept molten by a thermocouple cartridge heater in the tube. Heating the material "from the inside out" is highly efficient as it allows heater loads to be considerably less than systems which heat from the outside in. With Cool One Probes, molten material flows through the distributor system to intersect with the probes centered in the probe bores. The heated probes keep the material molten and flowing to the gates. D-M-E Auto Fixed probes are offered in three styles: finless with integral heaters, and finned or finless with replaceable heaters.

Suppliers

Company
Product
Description
Supplier Links
Integral Probe with 90 Degree Exit Leads - AFIP5 Series - DME Company
Madison Heights, MI, USA
Integral Probe with 90 Degree Exit Leads
AFIP5 Series
Integral Probe with 90 Degree Exit Leads AFIP5 Series
The D-M-E Cool One is a set of standardized, pre-engineered components that can be incorporated into a hot runner mold to suit a specific application. The design of the Cool One places special emphasis on temperature control throughout the system. Standard Cool One components fall into two categories: Distributor System and Probes. With the Cool One Distributor System, plastics are injected through the D-M-E Heated Nozzle Locator. The system consists of bores, gun-drilled into the distributor block. A smaller diameter distributor tube is inserted in each bore and centered with end caps. Material flowing in the bore, around the central tube, is kept molten by a thermocouple cartridge heater in the tube. Heating the material "from the inside out" is highly efficient as it allows heater loads to be considerably less than systems which heat from the outside in. With Cool One Probes, molten material flows through the distributor system to intersect with the probes centered in the probe bores. The heated probes keep the material molten and flowing to the gates. D-M-E Auto Fixed probes are offered in three styles: finless with integral heaters, and finned or finless with replaceable heaters.

The D-M-E Cool One is a set of standardized, pre-engineered components that can be incorporated into a hot runner mold to suit a specific application. The design of the Cool One places special emphasis on temperature control throughout the system. Standard Cool One components fall into two categories: Distributor System and Probes.
With the Cool One Distributor System, plastics are injected through the D-M-E Heated Nozzle Locator. The system consists of bores, gun-drilled into the distributor block. A smaller diameter distributor tube is inserted in each bore and centered with end caps. Material flowing in the bore, around the central tube, is kept molten by a thermocouple cartridge heater in the tube. Heating the material "from the inside out" is highly efficient as it allows heater loads to be considerably less than systems which heat from the outside in.
With Cool One Probes, molten material flows through the distributor system to intersect with the probes centered in the probe bores. The heated probes keep the material molten and flowing to the gates. D-M-E Auto Fixed probes are offered in three styles: finless with integral heaters, and finned or finless with replaceable heaters.

Supplier's Site

Technical Specifications

  DME Company
Product Category Thermocouple Temperature Probes
Product Number AFIP5 Series
Product Name Integral Probe with 90 Degree Exit Leads
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
Probe Configuration Straight Probe (optional feature); Angled Probe (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Outdoor temperature sensor -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
View Details
Industrial Thermocouples Explosion-Proof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 78 - United Electric Controls Company
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Sensors - 20034948-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type T
View Details