OMEGA Engineering, Inc. Thermocouple/RTD M12KIN-1/8-U-2-A

Description
THERMOCOUPLE PROBE, WITH OR WITHOUT MOUNTING THREADS, M12 CONNECTOR, 1/8IN DIAMETER, 2IN PROBE. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE PROBE, WITH OR WITHOUT MOUNTING THREADS, M12 CONNECTOR, 1/8IN DIAMETER, 2IN PROBE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 97760109 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
97760109
Thermocouple/RTD 97760109
THERMOCOUPLE PROBE, WITH OR WITHOUT MOUNTING THREADS, M12 CONNECTOR, 1/8IN DIAMETER, 2IN PROBE. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE PROBE, WITH OR WITHOUT MOUNTING THREADS, M12 CONNECTOR, 1/8IN DIAMETER, 2IN PROBE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 97760109
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 151192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
Thermocouple - 104A TC105K - Glas-Col, LLC
Specs
Thermocouple Type K
Length 48 inch (1219 mm)
Gauge 24
View Details