OMEGA Engineering, Inc. Thermocouple/RTD MPJ-K-F

Description
MINIATURE PANEL JACK, K TYPE, 1 ROW, 6 JACKS, 8.1 MM (0.66 ") X 16.7 MM (0.32 ") (H X L) PANEL, MINIATURE MALE CONNECTOR, ANSI, STANDARD, MPJ SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE PANEL JACK, K TYPE, 1 ROW, 6 JACKS, 8.1 MM (0.66 ") X 16.7 MM (0.32 ") (H X L) PANEL, MINIATURE MALE CONNECTOR, ANSI, STANDARD, MPJ SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 27833049 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
27833049
Thermocouple/RTD 27833049
MINIATURE PANEL JACK, K TYPE, 1 ROW, 6 JACKS, 8.1 MM (0.66 ") X 16.7 MM (0.32 ") (H X L) PANEL, MINIATURE MALE CONNECTOR, ANSI, STANDARD, MPJ SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY

MINIATURE PANEL JACK, K TYPE, 1 ROW, 6 JACKS, 8.1 MM (0.66 ") X 16.7 MM (0.32 ") (H X L) PANEL, MINIATURE MALE CONNECTOR, ANSI, STANDARD, MPJ SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermocouple/RTD -  - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
Thermocouple/RTD
OMEGA ENGINEERING Sensors & Switches MPJ-K-F

OMEGA ENGINEERING Sensors & Switches MPJ-K-F

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Thermocouple Elements Thermocouple Elements
Product Number 27833049
Product Name Thermocouple/RTD Thermocouple/RTD
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 4 inch (100 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details