OMEGA Engineering, Inc. Thermocouple/RTD SA1-K

Description
(PRICE/PK OF 5),THERMOCOUPLE, K TYPE, 1M, 175 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:175C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 5),THERMOCOUPLE, K TYPE, 1M, 175 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:175C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 487574 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
487574
Thermocouple/RTD 487574
(PRICE/PK OF 5),THERMOCOUPLE, K TYPE, 1M, 175 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:175C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 5),THERMOCOUPLE, K TYPE, 1M, 175 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:175C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermocouple/RTD -  - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
Thermocouple/RTD
OMEGA ENGINEERING Sensors & Switches SA1-K

OMEGA ENGINEERING Sensors & Switches SA1-K

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Thermocouple Elements Thermocouple Elements
Product Number 487574
Product Name Thermocouple/RTD Thermocouple/RTD
Thermocouple Type E; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Thermocouple Adapter - 108A TCA/1J - Glas-Col, LLC
Specs
Thermocouple Type J
View Details