OMEGA Engineering, Inc. Thermocouple/RTD NB2-ICSS-14G-10

Description
DISCONTINUED BY MANUFACTURER, INDUSTRIAL THERMOCOUPLE PROBE, WITH PROTECTION HEAD, 10 INCH LENGTH, 1/2 INCH NPT MOUNTING THREAD, 1/4 INCH PROBE DIAMETER, GROUNDED, STAINLESS STEEL . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUSTRIAL THERMOCOUPLE PROBE, WITH PROTECTION HEAD, 10 INCH LENGTH, 1/2 INCH NPT MOUNTING THREAD, 1/4 INCH PROBE DIAMETER, GROUNDED, STAINLESS STEEL . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 204064057 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
204064057
Thermocouple/RTD 204064057
DISCONTINUED BY MANUFACTURER, INDUSTRIAL THERMOCOUPLE PROBE, WITH PROTECTION HEAD, 10 INCH LENGTH, 1/2 INCH NPT MOUNTING THREAD, 1/4 INCH PROBE DIAMETER, GROUNDED, STAINLESS STEEL . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUSTRIAL THERMOCOUPLE PROBE, WITH PROTECTION HEAD, 10 INCH LENGTH, 1/2 INCH NPT MOUNTING THREAD, 1/4 INCH PROBE DIAMETER, GROUNDED, STAINLESS STEEL . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 204064057
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8240613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple - 104A TC105 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details