OMEGA Engineering, Inc. Thermocouple/RTD OSK1101210-53

Description
THERMOCOUPLER, HEAT DETECTOLR, 2 INCH PROBE, 3 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLER, HEAT DETECTOLR, 2 INCH PROBE, 3 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 116536658 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
116536658
Thermocouple/RTD 116536658
THERMOCOUPLER, HEAT DETECTOLR, 2 INCH PROBE, 3 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLER, HEAT DETECTOLR, 2 INCH PROBE, 3 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 116536658
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3242471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 12 inch (300 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4F - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details