OMEGA Engineering, Inc. Thermocouple/RTD SA1-K-120

Description
(PRICE/PK OF 5),THERMOCOUPLE, K TYPE, 3M, 175 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:175°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:120; LEAD LENGTH - METRIC:3M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 5),THERMOCOUPLE, K TYPE, 3M, 175 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:175°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:120; LEAD LENGTH - METRIC:3M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109089405 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109089405
Thermocouple/RTD 109089405
(PRICE/PK OF 5),THERMOCOUPLE, K TYPE, 3M, 175 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:175°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:120; LEAD LENGTH - METRIC:3M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 5),THERMOCOUPLE, K TYPE, 3M, 175 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:175°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:120; LEAD LENGTH - METRIC:3M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109089405
Product Name Thermocouple/RTD
Thermocouple Type E; K
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 16 inch (400 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Base Metal Thermocouple Element - TEBA - Durex Industries
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Length 3 to 15 inch (76 to 381 mm)
Gauge 8; 14; 20; 6, 12
View Details