OMEGA Engineering, Inc. Thermocouple/RTD SMPW-E-M

Description
FILLED NYLON THERMOCOUPLE CONNECTOR, TYPE E MALE CONNECTOR WITH WINDOW, PRODUCT RANGE: SMPW SERIES, ROHS COMPLIANT: YES, ACCEPTS STRANDED OR SOLID WIRE UP TO SIZE 20 AWG, ANSI COLOR CODE: PURPLE. FREE 2 YEAR RADWELL WARRANTY
Description
FILLED NYLON THERMOCOUPLE CONNECTOR, TYPE E MALE CONNECTOR WITH WINDOW, PRODUCT RANGE: SMPW SERIES, ROHS COMPLIANT: YES, ACCEPTS STRANDED OR SOLID WIRE UP TO SIZE 20 AWG, ANSI COLOR CODE: PURPLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109094541 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109094541
Thermocouple/RTD 109094541
FILLED NYLON THERMOCOUPLE CONNECTOR, TYPE E MALE CONNECTOR WITH WINDOW, PRODUCT RANGE: SMPW SERIES, ROHS COMPLIANT: YES, ACCEPTS STRANDED OR SOLID WIRE UP TO SIZE 20 AWG, ANSI COLOR CODE: PURPLE. FREE 2 YEAR RADWELL WARRANTY

FILLED NYLON THERMOCOUPLE CONNECTOR, TYPE E MALE CONNECTOR WITH WINDOW, PRODUCT RANGE: SMPW SERIES, ROHS COMPLIANT: YES, ACCEPTS STRANDED OR SOLID WIRE UP TO SIZE 20 AWG, ANSI COLOR CODE: PURPLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109094541
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 5477326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 2 inch (60 mm)
View Details
Thermocouple - 104A TC105K - Glas-Col, LLC
Specs
Thermocouple Type K
Length 48 inch (1219 mm)
Gauge 24
View Details