OMEGA Engineering, Inc. Thermocouple/RTD TT-J-20-25

Description
(PRICE/SP OF 25),THERMOCOUPLE WIRE, J, 20AWG, 25FT; THERMOCOUPLE WIRE TYPE:J; LENGTH - IMPERIAL:25FT; LENGTH - METRIC:7.62M; NO. OF MAX STRANDS X STRAND SIZE:SOLID; WIRE GAUGE:20AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/SP OF 25),THERMOCOUPLE WIRE, J, 20AWG, 25FT; THERMOCOUPLE WIRE TYPE:J; LENGTH - IMPERIAL:25FT; LENGTH - METRIC:7.62M; NO. OF MAX STRANDS X STRAND SIZE:SOLID; WIRE GAUGE:20AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109134484 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109134484
Thermocouple/RTD 109134484
(PRICE/SP OF 25),THERMOCOUPLE WIRE, J, 20AWG, 25FT; THERMOCOUPLE WIRE TYPE:J; LENGTH - IMPERIAL:25FT; LENGTH - METRIC:7.62M; NO. OF MAX STRANDS X STRAND SIZE:SOLID; WIRE GAUGE:20AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/SP OF 25),THERMOCOUPLE WIRE, J, 20AWG, 25FT; THERMOCOUPLE WIRE TYPE:J; LENGTH - IMPERIAL:25FT; LENGTH - METRIC:7.62M; NO. OF MAX STRANDS X STRAND SIZE:SOLID; WIRE GAUGE:20AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109134484
Product Name Thermocouple/RTD
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 7877787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details