OMEGA Engineering, Inc. Thermocouple/RTD PR-11-1-1000-1/4-6-E

Description
PR-11-1-1000-1/4-6-E . FREE 2 YEAR RADWELL WARRANTY
Description
PR-11-1-1000-1/4-6-E . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 133926427 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
133926427
Thermocouple/RTD 133926427
PR-11-1-1000-1/4-6-E . FREE 2 YEAR RADWELL WARRANTY

PR-11-1-1000-1/4-6-E. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 133926427
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8240669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple - 104A TC110 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details