OMEGA Engineering, Inc. Thermocouple/RTD NB1-ICSS-14G-12

Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, SPRING LOADED, TERMINAL HEAD, J TYPE, STAINLESS STEEL, PROBE LENGTH: 12 INCHES, PROBE DIAMETER: 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, SPRING LOADED, TERMINAL HEAD, J TYPE, STAINLESS STEEL, PROBE LENGTH: 12 INCHES, PROBE DIAMETER: 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 133900933 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
133900933
Thermocouple/RTD 133900933
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, SPRING LOADED, TERMINAL HEAD, J TYPE, STAINLESS STEEL, PROBE LENGTH: 12 INCHES, PROBE DIAMETER: 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, SPRING LOADED, TERMINAL HEAD, J TYPE, STAINLESS STEEL, PROBE LENGTH: 12 INCHES, PROBE DIAMETER: 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 133900933
Product Name Thermocouple/RTD
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 4437951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple - 104A TC105 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details