OMEGA Engineering, Inc. Thermocouple/RTD RTD-831-SE

Description
BOLT-ON RTD SENSOR WITH ALUMINUM FLAG HOUSING, 1 M PFA LEADS, STRIPPED ENDS, #3, #4 HOLE. FREE 2 YEAR RADWELL WARRANTY
Description
BOLT-ON RTD SENSOR WITH ALUMINUM FLAG HOUSING, 1 M PFA LEADS, STRIPPED ENDS, #3, #4 HOLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 219051611 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
219051611
Thermocouple/RTD 219051611
BOLT-ON RTD SENSOR WITH ALUMINUM FLAG HOUSING, 1 M PFA LEADS, STRIPPED ENDS, #3, #4 HOLE. FREE 2 YEAR RADWELL WARRANTY

BOLT-ON RTD SENSOR WITH ALUMINUM FLAG HOUSING, 1 M PFA LEADS, STRIPPED ENDS, #3, #4 HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 219051611
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3342650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermocouple - 104A TC105 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details