OMEGA Engineering, Inc. Thermocouple/RTD SC-GG-K-30-36

Description
INSULATED THERMOCOUPLE, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:5SC/5LSC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
INSULATED THERMOCOUPLE, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:5SC/5LSC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 21491817 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
21491817
Thermocouple/RTD 21491817
INSULATED THERMOCOUPLE, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:5SC/5LSC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

INSULATED THERMOCOUPLE, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:5SC/5LSC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 21491817
Product Name Thermocouple/RTD
Thermocouple Type E; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 7877696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple - 104A TC115 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 72 inch (1829 mm)
Gauge 20
View Details