OMEGA Engineering, Inc. Ready-Made Insulated Thermocouples 5TC

Description
Ready-Made Insulated Thermocouples
Datasheet
Description
Ready-Made Insulated Thermocouples
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ready-Made Insulated Thermocouples - 5TC - OMEGA Engineering, Inc.
Norwalk, CT, USA
Ready-Made Insulated Thermocouples
5TC
Ready-Made Insulated Thermocouples 5TC
Ready-Made Insulated Thermocouples

Ready-Made Insulated Thermocouples

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Elements
Product Number 5TC
Product Name Ready-Made Insulated Thermocouples
Thermocouple Type J (optional feature); K (optional feature)
Length 40 to 80 inch (1016 to 2032 mm)
Gauge 20 (optional feature); 24 (optional feature); 30,36
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 2194422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple - 104A TC110 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details