OMEGA Engineering, Inc. Precision IR Thermocouple OS36-10-K

Description
The OS36-10 Series provides precise temperature control for optimum product quality and maximum throughput. Like conventional thermocouples, all IR thermocouples do not require external power and plug into your controller, PLC, datalogger, recorder or data acquisition system. They simply measure temperature without contact. The internal air purge passages provide a highly efficient method of maintaining optical cleanliness in harsh environments.
Datasheet
Description
The OS36-10 Series provides precise temperature control for optimum product quality and maximum throughput. Like conventional thermocouples, all IR thermocouples do not require external power and plug into your controller, PLC, datalogger, recorder or data acquisition system. They simply measure temperature without contact. The internal air purge passages provide a highly efficient method of maintaining optical cleanliness in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision IR Thermocouple - OS36-10-K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Precision IR Thermocouple
OS36-10-K
Precision IR Thermocouple OS36-10-K
The OS36-10 Series provides precise temperature control for optimum product quality and maximum throughput. Like conventional thermocouples, all IR thermocouples do not require external power and plug into your controller, PLC, datalogger, recorder or data acquisition system. They simply measure temperature without contact. The internal air purge passages provide a highly efficient method of maintaining optical cleanliness in harsh environments.

The OS36-10 Series provides precise temperature control for optimum product quality and maximum throughput. Like conventional thermocouples, all IR thermocouples do not require external power and plug into your controller, PLC, datalogger, recorder or data acquisition system. They simply measure temperature without contact. The internal air purge passages provide a highly efficient method of maintaining optical cleanliness in harsh environments.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Elements
Product Number OS36-10-K
Product Name Precision IR Thermocouple
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 1236318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
MgO Thermocouple Pipe Well Assemblies with Self-Contained, Spring-Loaded Elements and Optional Transmitters - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J (optional feature); K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4"
View Details
Thermocouple - 104A TC110 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details