OMEGA Engineering, Inc. Thermocouple Elements FS

Description
OMEGA thermocouples are precise temperature measuring elements made of the highest grade materials available. They are carefully assembled according to the highest standards set by the industry. OMEGA's thermocouples are checked against standard temperature-millivol t curves to assure calibration accuracy and must match accepted performance curves which set the standard ANSI accuracy limits.
Datasheet
Description
OMEGA thermocouples are precise temperature measuring elements made of the highest grade materials available. They are carefully assembled according to the highest standards set by the industry. OMEGA's thermocouples are checked against standard temperature-millivol t curves to assure calibration accuracy and must match accepted performance curves which set the standard ANSI accuracy limits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Elements - FS - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermocouple Elements
FS
Thermocouple Elements FS
OMEGA thermocouples are precise temperature measuring elements made of the highest grade materials available. They are carefully assembled according to the highest standards set by the industry. OMEGA's thermocouples are checked against standard temperature-millivol t curves to assure calibration accuracy and must match accepted performance curves which set the standard ANSI accuracy limits.

OMEGA thermocouples are precise temperature measuring elements made of the highest grade materials available. They are carefully assembled according to the highest standards set by the industry. OMEGA's thermocouples are checked against standard temperature-millivolt curves to assure calibration accuracy and must match accepted performance curves which set the standard ANSI accuracy limits.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Elements
Product Number FS
Product Name Thermocouple Elements
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8471113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple - 104A TC105 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details