OMEGA Engineering, Inc. Thermocouple/RTD KTSS-14E-6

Description
THERMOCOUPLE, 1 M, 40 INCH LEAD LENGTH, 6 INCH PROBE, K TYPE, KTSS SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE, 1 M, 40 INCH LEAD LENGTH, 6 INCH PROBE, K TYPE, KTSS SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 224077218 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
224077218
Thermocouple/RTD 224077218
THERMOCOUPLE, 1 M, 40 INCH LEAD LENGTH, 6 INCH PROBE, K TYPE, KTSS SERIES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE, 1 M, 40 INCH LEAD LENGTH, 6 INCH PROBE, K TYPE, KTSS SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 224077218
Product Name Thermocouple/RTD
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3630339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
Thermocouple - 104A TC105K - Glas-Col, LLC
Specs
Thermocouple Type K
Length 48 inch (1219 mm)
Gauge 24
View Details