OMEGA Engineering, Inc. Thermocouple/RTD SA2C-K-72

Description
THERMOCOUPLE, K TYPE, 2M, 200DEG C; THERMOCOUPLE TYPE:K, SENSING TEMPERATURE MIN:-50°C; SENSING TEMPERATURE MAX:200°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:80; LEAD LENGTH - METRIC:2M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE, K TYPE, 2M, 200DEG C; THERMOCOUPLE TYPE:K, SENSING TEMPERATURE MIN:-50°C; SENSING TEMPERATURE MAX:200°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:80; LEAD LENGTH - METRIC:2M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109143441 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109143441
Thermocouple/RTD 109143441
THERMOCOUPLE, K TYPE, 2M, 200DEG C; THERMOCOUPLE TYPE:K, SENSING TEMPERATURE MIN:-50°C; SENSING TEMPERATURE MAX:200°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:80; LEAD LENGTH - METRIC:2M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE, K TYPE, 2M, 200DEG C; THERMOCOUPLE TYPE:K, SENSING TEMPERATURE MIN:-50°C; SENSING TEMPERATURE MAX:200°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:80; LEAD LENGTH - METRIC:2M; PROBE LENGTH - IMPERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109143441
Product Name Thermocouple/RTD
Thermocouple Type E; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8240625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple - 104A TC105 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details