Black Box 7FT Pink 25-Pack CAT6 550MHz Patch Cable UTP CM No Boot EVNSL626-0007-25PAK

Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Suppliers

Company
Product
Description
Supplier Links
7FT Pink 25-Pack CAT6 550MHz Patch Cable UTP CM No Boot - EVNSL626-0007-25PAK - Black Box
Lawrence, PA, USA
7FT Pink 25-Pack CAT6 550MHz Patch Cable UTP CM No Boot
EVNSL626-0007-25PAK
7FT Pink 25-Pack CAT6 550MHz Patch Cable UTP CM No Boot EVNSL626-0007-25PAK
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL626-0007-25PAK
Product Name 7FT Pink 25-Pack CAT6 550MHz Patch Cable UTP CM No Boot
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details