OMEGA Engineering, Inc. Dry Block Probe Calibrator CL950 Series

Description
OMEGA’s new hot point® calibrators allow calibration of thermocouple and RTD probes quickly and easily with accuracy to 0.9°C (1.5°F). An integral RTD sensor assures high measurement accuracy and repeatability. A built-in microprocessor-based PID digital controller assures exceptional stability. Setpoint and actual temperature are displayed simultaneously. Temperature can be set in one-degree increments from 22°C (40°F) above ambient to 482°C (900°F). The CL950 calibrator features a built-in well with 5 ports sized to accommodate a 1/16", 1/8", 3/16", and two 1/4" diameter probes. The multi-port design allows for the use of a calibrated or NIST-traceable probe and meter to be used as a standard while calibrating other probes. The 5 port design also allows for calibration of more than one probe at a time, and eliminates the need for separate insert wells.
Datasheet
Description
OMEGA’s new hot point® calibrators allow calibration of thermocouple and RTD probes quickly and easily with accuracy to 0.9°C (1.5°F). An integral RTD sensor assures high measurement accuracy and repeatability. A built-in microprocessor-based PID digital controller assures exceptional stability. Setpoint and actual temperature are displayed simultaneously. Temperature can be set in one-degree increments from 22°C (40°F) above ambient to 482°C (900°F). The CL950 calibrator features a built-in well with 5 ports sized to accommodate a 1/16", 1/8", 3/16", and two 1/4" diameter probes. The multi-port design allows for the use of a calibrated or NIST-traceable probe and meter to be used as a standard while calibrating other probes. The 5 port design also allows for calibration of more than one probe at a time, and eliminates the need for separate insert wells.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Block Probe Calibrator - CL950 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Dry Block Probe Calibrator
CL950 Series
Dry Block Probe Calibrator CL950 Series
OMEGA’s new hot point® calibrators allow calibration of thermocouple and RTD probes quickly and easily with accuracy to 0.9°C (1.5°F). An integral RTD sensor assures high measurement accuracy and repeatability. A built-in microprocessor-based PID digital controller assures exceptional stability. Setpoint and actual temperature are displayed simultaneously. Temperature can be set in one-degree increments from 22°C (40°F) above ambient to 482°C (900°F). The CL950 calibrator features a built-in well with 5 ports sized to accommodate a 1/16", 1/8", 3/16", and two 1/4" diameter probes. The multi-port design allows for the use of a calibrated or NIST-traceable probe and meter to be used as a standard while calibrating other probes. The 5 port design also allows for calibration of more than one probe at a time, and eliminates the need for separate insert wells.

OMEGA’s new hot point® calibrators allow calibration of thermocouple and RTD probes quickly and easily with accuracy to 0.9°C (1.5°F). An integral RTD sensor assures high measurement accuracy and repeatability. A built-in microprocessor-based PID digital controller assures exceptional stability. Setpoint and actual temperature are displayed simultaneously. Temperature can be set in one-degree increments from 22°C (40°F) above ambient to 482°C (900°F).

The CL950 calibrator features a built-in well with 5 ports sized to accommodate a 1/16", 1/8", 3/16", and two 1/4" diameter probes. The multi-port design allows for the use of a calibrated or NIST-traceable probe and meter to be used as a standard while calibrating other probes. The 5 port design also allows for calibration of more than one probe at a time, and eliminates the need for separate insert wells.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CL950 Series
Product Name Dry Block Probe Calibrator
Calibrator Style Portable
Calibration Signal AC Voltage
AC Voltage Range 110 to 220 volts
Description (Voltage) 110/220VAC
Environmental Properties RTD, Thermistor; Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Automated Tuner - XT981HL13 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 8.00E9 Hz
Electrical Properties Resistance/ Impedance
View Details