OMEGA Engineering, Inc. Block Calibrator CL120 Series

Description
CL120 Series Calibration COOL/HEAT Source The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select the combination of modules: COOL Source only, HEAT Source only, COOL Source and HEAT Source, or two HEAT Sources. Both the COOL and HEAT Sources are available with the Universal Jaw or a "five hole block." A dual module system with simultaneous cooling and heating is a significant advantage, because temperature sensors are rarely tested at only one temperature. The most common procedure is to test at 0°C (32°F) and at the maximum temperature, thereby characterizing the offset and gain errors. Two HEAT Source systems may also be ordered.
Datasheet
Description
CL120 Series Calibration COOL/HEAT Source The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select the combination of modules: COOL Source only, HEAT Source only, COOL Source and HEAT Source, or two HEAT Sources. Both the COOL and HEAT Sources are available with the Universal Jaw or a "five hole block." A dual module system with simultaneous cooling and heating is a significant advantage, because temperature sensors are rarely tested at only one temperature. The most common procedure is to test at 0°C (32°F) and at the maximum temperature, thereby characterizing the offset and gain errors. Two HEAT Source systems may also be ordered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block Calibrator - CL120 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Block Calibrator
CL120 Series
Block Calibrator CL120 Series
CL120 Series Calibration COOL/HEAT Source The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select the combination of modules: COOL Source only, HEAT Source only, COOL Source and HEAT Source, or two HEAT Sources. Both the COOL and HEAT Sources are available with the Universal Jaw or a "five hole block." A dual module system with simultaneous cooling and heating is a significant advantage, because temperature sensors are rarely tested at only one temperature. The most common procedure is to test at 0°C (32°F) and at the maximum temperature, thereby characterizing the offset and gain errors. Two HEAT Source systems may also be ordered.

CL120 Series Calibration COOL/HEAT Source
The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select the combination of modules: COOL Source only, HEAT Source only, COOL Source and HEAT Source, or two HEAT Sources. Both the COOL and HEAT Sources are available with the Universal Jaw or a "five hole block."
A dual module system with simultaneous cooling and heating is a significant advantage, because temperature sensors are rarely tested at only one temperature. The most common procedure is to test at 0°C (32°F) and at the maximum temperature, thereby characterizing the offset and gain errors. Two HEAT Source systems may also be ordered.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CL120 Series
Product Name Block Calibrator
Calibrator Style Handheld; Portable; Modular
Calibration Signal AC Voltage; DC Voltage; DC Current; Signal / Waveform Generator Output
AC Voltage Range 115 to 230 volts
DC Voltage Range 0.0 to 10 volts
Description (Voltage) 115/230VAC, 0-10VDC
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM2506 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details