OMEGA Engineering, Inc. Portable Dial Gauge Calibrator Kit DWT1327D

Description
A compact, lightweight, portable pressure standard with 0.25% accuracy gauges, the DWT1327D Test Set is ideally suited to field testing or remote in-plant applications. The test set consists of a two-stage hydraulic pump and a manifold which is pressurized during operation. An integral part of the pump is a new shuttle valve feature that can increase the speed of pressure build-up or reduce the effort necessary to operate the pump handle. One connection to the manifold is for a 4½" PGT-45L solid front test gauge (0.25% gauge span accuracy); the other connection accommodates most standard size dial gauges.
Datasheet
Description
A compact, lightweight, portable pressure standard with 0.25% accuracy gauges, the DWT1327D Test Set is ideally suited to field testing or remote in-plant applications. The test set consists of a two-stage hydraulic pump and a manifold which is pressurized during operation. An integral part of the pump is a new shuttle valve feature that can increase the speed of pressure build-up or reduce the effort necessary to operate the pump handle. One connection to the manifold is for a 4½" PGT-45L solid front test gauge (0.25% gauge span accuracy); the other connection accommodates most standard size dial gauges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Dial Gauge Calibrator Kit - DWT1327D - OMEGA Engineering, Inc.
Norwalk, CT, USA
Portable Dial Gauge Calibrator Kit
DWT1327D
Portable Dial Gauge Calibrator Kit DWT1327D
A compact, lightweight, portable pressure standard with 0.25% accuracy gauges, the DWT1327D Test Set is ideally suited to field testing or remote in-plant applications. The test set consists of a two-stage hydraulic pump and a manifold which is pressurized during operation. An integral part of the pump is a new shuttle valve feature that can increase the speed of pressure build-up or reduce the effort necessary to operate the pump handle. One connection to the manifold is for a 4½" PGT-45L solid front test gauge (0.25% gauge span accuracy); the other connection accommodates most standard size dial gauges.

A compact, lightweight, portable pressure standard with 0.25% accuracy gauges, the DWT1327D Test Set is ideally suited to field testing or remote in-plant applications. The test set consists of a two-stage hydraulic pump and a manifold which is pressurized during operation. An integral part of the pump is a new shuttle valve feature that can increase the speed of pressure build-up or reduce the effort necessary to operate the pump handle. One connection to the manifold is for a 4½" PGT-45L solid front test gauge (0.25% gauge span accuracy); the other connection accommodates most standard size dial gauges.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number DWT1327D
Product Name Portable Dial Gauge Calibrator Kit
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
VNA Calibration Standard - P340A1 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details