OMEGA Engineering, Inc. Fluidized Sand Bath Calibrators FSB Series

Description
• Two Temperature Ranges: 122 to 662°F (50 to 350°C) 122 to 1112°F (50 to 600°C) • Safe, Clean, Dry Heat • Burn-Out Protection • Stainless Steel Containers • Inconel-Sheathed Immersion Heaters • Built-in Pressure Switch and Overload Fuse • Rugged, Heavy-Duty, Accurate • Spill Flanges Standard on all Models
Datasheet
Description
• Two Temperature Ranges: 122 to 662°F (50 to 350°C) 122 to 1112°F (50 to 600°C) • Safe, Clean, Dry Heat • Burn-Out Protection • Stainless Steel Containers • Inconel-Sheathed Immersion Heaters • Built-in Pressure Switch and Overload Fuse • Rugged, Heavy-Duty, Accurate • Spill Flanges Standard on all Models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluidized Sand Bath Calibrators - FSB Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Fluidized Sand Bath Calibrators
FSB Series
Fluidized Sand Bath Calibrators FSB Series
• Two Temperature Ranges: 122 to 662°F (50 to 350°C) 122 to 1112°F (50 to 600°C) • Safe, Clean, Dry Heat • Burn-Out Protection • Stainless Steel Containers • Inconel-Sheathed Immersion Heaters • Built-in Pressure Switch and Overload Fuse • Rugged, Heavy-Duty, Accurate • Spill Flanges Standard on all Models

•

Two Temperature Ranges: 122 to 662°F (50 to 350°C) 122 to 1112°F (50 to 600°C)

•

Safe, Clean, Dry Heat

•

Burn-Out Protection

•

Stainless Steel Containers

•

Inconel-Sheathed Immersion Heaters

•

Built-in Pressure Switch and Overload Fuse

•

Rugged, Heavy-Duty, Accurate

•

Spill Flanges Standard on all Models
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number FSB Series
Product Name Fluidized Sand Bath Calibrators
Calibrator Style Fixed
Calibration Signal AC Voltage
AC Voltage Range 117 to 240 volts
Description (Voltage) 117/240VAC
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details