OMEGA Engineering, Inc. Physical Measurement Equipment 450ATT

Description
The 450ATT is a physical measurement equipment from Omega. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Display: 0.3" (7.62 mm) LCD Indication: °F/°C selectable Operating Range: 0 to 50°C ambient Accuracy Over Time: 90 days: add ±0.05% rdg; 1 year: add 0.1% rdg Temperature Drift: Zero: +2 µV/°C; Span: ±0.02%/°C Probe Connection: Standard OMEGA ® Subminiature Connector (thermocouple);1 /4 " Phone Jack (Thermistor); OMEGA ® Mini RTD Connector TA3F (RTD) mating connector supplied with RTD and thermistor units Storage Temperature: -20 to +70°C Normal Mode Rejection: 50 dB at 50 or 60 Hz Common Mode Rejection: 140 dB at 50 or 60 Hz Maximum Common Mode Voltage: 1000 VAC, +2000 V peak Measurement Technique: Dual-slope A/D conversion Linearization: 100% digital. Typically 100 segments, depending on range selected Reference Junction Update Rate: 2 readings/second typical Battery: 9 V alkaline Battery Life: 2,000 hours, thermocouple; 1,200 hours, thermistor; 500 hours, RTD Dimensions: 7.0 H x 3.3 W x 1.8" D (178 x 84 x 46 mm) The 450ATT themometers consist of a familiy of highly reliable precision, hand held temperature measurement instruments. Models are available for most thermocouple types as well as RTD and thermistor temperature sensors.
Description
The 450ATT is a physical measurement equipment from Omega. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Display: 0.3" (7.62 mm) LCD Indication: °F/°C selectable Operating Range: 0 to 50°C ambient Accuracy Over Time: 90 days: add ±0.05% rdg; 1 year: add 0.1% rdg Temperature Drift: Zero: +2 µV/°C; Span: ±0.02%/°C Probe Connection: Standard OMEGA ® Subminiature Connector (thermocouple);1 /4 " Phone Jack (Thermistor); OMEGA ® Mini RTD Connector TA3F (RTD) mating connector supplied with RTD and thermistor units Storage Temperature: -20 to +70°C Normal Mode Rejection: 50 dB at 50 or 60 Hz Common Mode Rejection: 140 dB at 50 or 60 Hz Maximum Common Mode Voltage: 1000 VAC, +2000 V peak Measurement Technique: Dual-slope A/D conversion Linearization: 100% digital. Typically 100 segments, depending on range selected Reference Junction Update Rate: 2 readings/second typical Battery: 9 V alkaline Battery Life: 2,000 hours, thermocouple; 1,200 hours, thermistor; 500 hours, RTD Dimensions: 7.0 H x 3.3 W x 1.8" D (178 x 84 x 46 mm) The 450ATT themometers consist of a familiy of highly reliable precision, hand held temperature measurement instruments. Models are available for most thermocouple types as well as RTD and thermistor temperature sensors.

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - 450ATT - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
450ATT
Physical Measurement Equipment 450ATT
The 450ATT is a physical measurement equipment from Omega. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Display: 0.3" (7.62 mm) LCD Indication: °F/°C selectable Operating Range: 0 to 50°C ambient Accuracy Over Time: 90 days: add ±0.05% rdg; 1 year: add 0.1% rdg Temperature Drift: Zero: +2 µV/°C; Span: ±0.02%/°C Probe Connection: Standard OMEGA ® Subminiature Connector (thermocouple);1 /4 " Phone Jack (Thermistor); OMEGA ® Mini RTD Connector TA3F (RTD) mating connector supplied with RTD and thermistor units Storage Temperature: -20 to +70°C Normal Mode Rejection: 50 dB at 50 or 60 Hz Common Mode Rejection: 140 dB at 50 or 60 Hz Maximum Common Mode Voltage: 1000 VAC, +2000 V peak Measurement Technique: Dual-slope A/D conversion Linearization: 100% digital. Typically 100 segments, depending on range selected Reference Junction Update Rate: 2 readings/second typical Battery: 9 V alkaline Battery Life: 2,000 hours, thermocouple; 1,200 hours, thermistor; 500 hours, RTD Dimensions: 7.0 H x 3.3 W x 1.8" D (178 x 84 x 46 mm) The 450ATT themometers consist of a familiy of highly reliable precision, hand held temperature measurement instruments. Models are available for most thermocouple types as well as RTD and thermistor temperature sensors.

The 450ATT is a physical measurement equipment from Omega. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Display: 0.3" (7.62 mm)
  • LCD Indication: °F/°C selectable
  • Operating Range: 0 to 50°C ambient
  • Accuracy Over Time: 90 days: add ±0.05% rdg; 1 year: add 0.1% rdg
  • Temperature Drift: Zero: +2 µV/°C; Span: ±0.02%/°C
  • Probe Connection: Standard OMEGA ® Subminiature Connector (thermocouple);1 /4 " Phone Jack (Thermistor); OMEGA ® Mini RTD Connector TA3F (RTD) mating connector supplied with RTD and thermistor units
  • Storage Temperature: -20 to +70°C
  • Normal Mode Rejection: 50 dB at 50 or 60 Hz
  • Common Mode Rejection: 140 dB at 50 or 60 Hz
  • Maximum Common Mode Voltage: 1000 VAC, +2000 V peak
  • Measurement Technique: Dual-slope A/D conversion
  • Linearization: 100% digital. Typically 100 segments, depending on range selected
  • Reference Junction Update Rate: 2 readings/second typical
  • Battery: 9 V alkaline Battery Life: 2,000 hours, thermocouple; 1,200 hours, thermistor; 500 hours, RTD
  • Dimensions: 7.0 H x 3.3 W x 1.8" D (178 x 84 x 46 mm)

The 450ATT themometers consist of a familiy of highly reliable precision, hand held temperature measurement instruments. Models are available for most thermocouple types as well as RTD and thermistor temperature sensors.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 450ATT
Product Name Physical Measurement Equipment
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Automatic Calibration Module - ACM4509 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 to 35 volts
View Details