OMEGA Engineering, Inc. Multifunction Thermocouple Calibrator CL300A

Description
The CL300A multifunction thermocouple/mV calibrator combines high accuracy with ease of use. Its accuracy of ±0.3°C (±0.5ºF) includes all errors, at resolutions of 0.01°C or °F in measure mode and 0.1°C or °F in source mode. Features include min/max recall in measure mode, 3 setpoints per thermocouple type, a large knob for decade control of the output in source mode, and compatibility with both bare-wire and miniplug inputs.
Datasheet
Description
The CL300A multifunction thermocouple/mV calibrator combines high accuracy with ease of use. Its accuracy of ±0.3°C (±0.5ºF) includes all errors, at resolutions of 0.01°C or °F in measure mode and 0.1°C or °F in source mode. Features include min/max recall in measure mode, 3 setpoints per thermocouple type, a large knob for decade control of the output in source mode, and compatibility with both bare-wire and miniplug inputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Thermocouple Calibrator - CL300A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Multifunction Thermocouple Calibrator
CL300A
Multifunction Thermocouple Calibrator CL300A
The CL300A multifunction thermocouple/mV calibrator combines high accuracy with ease of use. Its accuracy of ±0.3°C (±0.5ºF) includes all errors, at resolutions of 0.01°C or °F in measure mode and 0.1°C or °F in source mode. Features include min/max recall in measure mode, 3 setpoints per thermocouple type, a large knob for decade control of the output in source mode, and compatibility with both bare-wire and miniplug inputs.

The CL300A multifunction thermocouple/mV calibrator combines high accuracy with ease of use. Its accuracy of ±0.3°C (±0.5ºF) includes all errors, at resolutions of 0.01°C or °F in measure mode and 0.1°C or °F in source mode. Features include min/max recall in measure mode, 3 setpoints per thermocouple type, a large knob for decade control of the output in source mode, and compatibility with both bare-wire and miniplug inputs.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CL300A
Product Name Multifunction Thermocouple Calibrator
Calibrator Style Portable; Battery Powered
Calibration Signal AC Voltage; DC Voltage
AC Voltage Range 0.0 to 240 volts
DC Voltage Range 9 volts
Description (Voltage) 0-240VAC,9VDC
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - F7511 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 3.00E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details